Vishay Intertechnology, Inc. RES 4.42 OHM 1/8W 1% AXIAL RN55D4R42FB14

Description
RES 4.42ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.42ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42 OHM 1/8W 1% AXIAL - RN55D4R42FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42 OHM 1/8W 1% AXIAL
RN55D4R42FB14
RES 4.42 OHM 1/8W 1% AXIAL RN55D4R42FB14
RES 4.42ohm 1/8W 1% AXIAL

RES 4.42ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D4R42FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D4R42FB14-ND
Through Hole Resistors RN55D4R42FB14-ND
4.42 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.42 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D4R42FB14 RN55D4R42FB14-ND
Product Name RES 4.42 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.42 ohms 4.42 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers