Vishay Intertechnology, Inc. Through Hole Resistors RN55D4R22FB14

Description
4.22 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.22 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D4R22FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D4R22FB14-ND
Through Hole Resistors RN55D4R22FB14-ND
4.22 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.22 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.22 OHM 1/8W 1% AXIAL - RN55D4R22FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22 OHM 1/8W 1% AXIAL
RN55D4R22FB14
RES 4.22 OHM 1/8W 1% AXIAL RN55D4R22FB14
RES 4.22ohm 1/8W 1% AXIAL

RES 4.22ohm 1/8W 1% AXIAL

Supplier's Site
Rn55D, +/-100 Ppm, 4.22 Ohm, +/-1 % Vishay - 20C8314 - Newark, An Avnet Company
Chicago, IL, United States
Rn55D, +/-100 Ppm, 4.22 Ohm, +/-1 % Vishay
20C8314
Rn55D, +/-100 Ppm, 4.22 Ohm, +/-1 % Vishay 20C8314
RN55D, +/-100 ppm, 4.22 Ohm, +/-1 %

RN55D, +/-100 ppm, 4.22 Ohm, +/-1 %

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D4R22FB14-ND RN55D4R22FB14 20C8314
Product Name Through Hole Resistors RES 4.22 OHM 1/8W 1% AXIAL Rn55D, +/-100 Ppm, 4.22 Ohm, +/-1 % Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.22 ohms 4.22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details