METAL FILM,1/8W,499K,1%,10
499 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
METAL FILM RESISTOR, 499KOHM, 125mW, 1%; Resistance:499kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No
Features:
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN55D4993FB14 | 541-RN55D4993FB14-ND | 25C5777 | 70200824 |
| Product Name | METAL FILM,1/8W,499K,1%,100PPM,BULK | Through Hole Resistors | Metal Film Resistor, 499Kohm, 125Mw, 1%; Resistance Vishay | Resistor;Metal Film;Res 499 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 0.1250 watts | 0.1250 watts |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use |