Vishay Intertechnology, Inc. METAL FILM,1/8W,49.9K,100PPM,T/R RN55D4992FR36

Description
METAL FILM,1/8W,49.9K,100P PM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/8W,49.9K,100P PM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,49.9K,100PPM,T/R - RN55D4992FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,49.9K,100PPM,T/R
RN55D4992FR36
METAL FILM,1/8W,49.9K,100PPM,T/R RN55D4992FR36
METAL FILM,1/8W,49.9K,100P PM,T/R

METAL FILM,1/8W,49.9K,100PPM,T/R

Supplier's Site
Through Hole Resistors - RN55D4992FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D4992FR36-ND
Through Hole Resistors RN55D4992FR36-ND
49.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D4992FR36 RN55D4992FR36-ND
Product Name METAL FILM,1/8W,49.9K,100PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details