Vishay Precision Group RN55D4991FB14 RN55D4991FB14

Description
RN55D4991FB14
Request a Quote Datasheet
Description
RN55D4991FB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RN55D4991FB14 - RN55D4991FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RN55D4991FB14
RN55D4991FB14
RN55D4991FB14 RN55D4991FB14
RN55D4991FB14

RN55D4991FB14

Supplier's Site
Through Hole Resistors - RN55D4991FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D4991FB14-ND
Through Hole Resistors RN55D4991FB14-ND
4.99 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.99 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 4.99 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200640 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 4.99 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200640
Resistor;Metal Film;Res 4.99 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200640
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 4.99Kohm, 125Mw, 1%; Resistance Vishay - 83F1476 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.99Kohm, 125Mw, 1%; Resistance Vishay
83F1476
Metal Film Resistor, 4.99Kohm, 125Mw, 1%; Resistance Vishay 83F1476
METAL FILM RESISTOR, 4.99KOHM, 125mW, 1%; Resistance:4.99kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 4.99KOHM, 125mW, 1%; Resistance:4.99kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D4991FB14 RN55D4991FB14-ND 70200640 83F1476
Product Name RN55D4991FB14 Through Hole Resistors Resistor;Metal Film;Res 4.99 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military Metal Film Resistor, 4.99Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details