Vishay Intertechnology, Inc. Through Hole Resistors RN55D4700FB14

Description
470 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
470 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D4700FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D4700FB14-ND
Through Hole Resistors RN55D4700FB14-ND
470 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

470 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 470 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole - RN55D4700FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 470 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
RN55D4700FB14
Res Metal Film 470 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole RN55D4700FB14
Res Metal Film 470 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Res Metal Film 470 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55D4700FB14-ND RN55D4700FB14
Product Name Through Hole Resistors Res Metal Film 470 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers