Vishay Precision Group RES 46.4 OHM 1/8W 1% AXIAL RN55D46R4FB14

Description
RES 46.4ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 46.4ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4 OHM 1/8W 1% AXIAL - RN55D46R4FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 1/8W 1% AXIAL
RN55D46R4FB14
RES 46.4 OHM 1/8W 1% AXIAL RN55D46R4FB14
RES 46.4ohm 1/8W 1% AXIAL

RES 46.4ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D46R4FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D46R4FB14-ND
Through Hole Resistors RN55D46R4FB14-ND
46.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

46.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 46.4 Ohm, 125Mw, 1%; Resistance Vishay - 03F7910 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 46.4 Ohm, 125Mw, 1%; Resistance Vishay
03F7910
Metal Film Resistor, 46.4 Ohm, 125Mw, 1%; Resistance Vishay 03F7910
METAL FILM RESISTOR, 46.4 OHM, 125mW, 1%; Resistance:46.4ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 46.4 OHM, 125mW, 1%; Resistance:46.4ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D46R4FB14 RN55D46R4FB14-ND 03F7910
Product Name RES 46.4 OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 46.4 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 46.4 ohms 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers