The Vishay Metal Film Resistor, part number 38C8515, has a resistance value of 442 kΩ and a power rating of 125 mW. It features a tolerance of ±1% and is designed with an axial leaded configuration. The maximum working voltage for this resistor is 200 V. This component is qualified under military specifications MIL-R-10509 and MIL-PRF-22684, ensuring its reliability in demanding applications. It operates within a temperature range of -65 °C to +175 °C and has a very low voltage coefficient of 5 ppm/V, making it suitable for precision applications. The resistor is constructed with a flame-retardant epoxy coating for enhanced durability.
Metal Film Resistors - Through Hole 1/8watt 442Kohms 1% 100ppm
442 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
METAL FILM RESISTOR, 442KOHM, 125mW, 1%; Resistance:442kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No
Features:
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN55D4423FB14 | RN55D4423FB14-ND | 38C8515 | 70200821 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Metal Film Resistor, 442Kohm, 125Mw, 1%; Resistance Vishay | Resistor;Metal Film;Res 442 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded | Axial Leads |
| Resistance Range | 442000 ohms | 442000 ohms | 442000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | 100 ±ppm/°C |