Vishay Precision Group RES 44.2K OHM 1/8W 1% AXIAL RN55D4422FB14

Description
RES 44.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 44.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2K OHM 1/8W 1% AXIAL - RN55D4422FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/8W 1% AXIAL
RN55D4422FB14
RES 44.2K OHM 1/8W 1% AXIAL RN55D4422FB14
RES 44.2Kohm 1/8W 1% AXIAL

RES 44.2Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D4422FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D4422FB14-ND
Through Hole Resistors RN55D4422FB14-ND
44.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

44.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 44.2Kohm, 125Mw, 1%; Resistance Vishay - 83F1465 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 44.2Kohm, 125Mw, 1%; Resistance Vishay
83F1465
Metal Film Resistor, 44.2Kohm, 125Mw, 1%; Resistance Vishay 83F1465
METAL FILM RESISTOR, 44.2KOHM, 125mW, 1%; Resistance:44.2kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 44.2KOHM, 125mW, 1%; Resistance:44.2kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D4422FB14 RN55D4422FB14-ND 83F1465
Product Name RES 44.2K OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 44.2Kohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 44200 ohms 44200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details