Vishay Intertechnology, Inc. RES 43 OHM 1/8W 1% AXIAL RN55D43R0FB14

Description
RES 43ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 43ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43 OHM 1/8W 1% AXIAL - RN55D43R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43 OHM 1/8W 1% AXIAL
RN55D43R0FB14
RES 43 OHM 1/8W 1% AXIAL RN55D43R0FB14
RES 43ohm 1/8W 1% AXIAL

RES 43ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D43R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D43R0FB14-ND
Through Hole Resistors RN55D43R0FB14-ND
43 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

43 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D43R0FB14 RN55D43R0FB14-ND
Product Name RES 43 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43 ohms 43 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details