Vishay Intertechnology, Inc. RES 4.3M OHM 1/8W 1% AXIAL RN55D4304FB14

Description
RES 4.3Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.3Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3M OHM 1/8W 1% AXIAL - RN55D4304FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3M OHM 1/8W 1% AXIAL
RN55D4304FB14
RES 4.3M OHM 1/8W 1% AXIAL RN55D4304FB14
RES 4.3Mohm 1/8W 1% AXIAL

RES 4.3Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D4304FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D4304FB14-ND
Through Hole Resistors RN55D4304FB14-ND
4.3 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.3 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D4304FB14 RN55D4304FB14-ND
Product Name RES 4.3M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.30E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers