Vishay Precision Group RES 430 OHM 1/8W 1% AXIAL RN55D4300FB14

Description
RES 430ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 430ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430 OHM 1/8W 1% AXIAL - RN55D4300FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 1/8W 1% AXIAL
RN55D4300FB14
RES 430 OHM 1/8W 1% AXIAL RN55D4300FB14
RES 430ohm 1/8W 1% AXIAL

RES 430ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D4300FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D4300FB14-ND
Through Hole Resistors RN55D4300FB14-ND
430 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

430 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 430 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200800 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 430 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200800
Resistor;Metal Film;Res 430 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200800
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number RN55D4300FB14 RN55D4300FB14-ND 70200800
Product Name RES 430 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor;Metal Film;Res 430 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads
Resistance Range 430 ohms 430 ohms 430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details