Vishay Precision Group Through Hole Resistors RN55D4220FB14

Description
422 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
422 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D4220FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D4220FB14-ND
Through Hole Resistors RN55D4220FB14-ND
422 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

422 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 422 OHM 1/8W 1% AXIAL - RN55D4220FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1/8W 1% AXIAL
RN55D4220FB14
RES 422 OHM 1/8W 1% AXIAL RN55D4220FB14
RES 422ohm 1/8W 1% AXIAL

RES 422ohm 1/8W 1% AXIAL

Supplier's Site
Metal Film Resistor, 422 Ohm, 125Mw, 1%; Resistance Vishay - 83F1458 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 422 Ohm, 125Mw, 1%; Resistance Vishay
83F1458
Metal Film Resistor, 422 Ohm, 125Mw, 1%; Resistance Vishay 83F1458
METAL FILM RESISTOR, 422 OHM, 125mW, 1%; Resistance:422ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 422 OHM, 125mW, 1%; Resistance:422ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 422 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200799 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 422 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200799
Resistor;Metal Film;Res 422 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200799
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D4220FB14-ND RN55D4220FB14 83F1458 70200799
Product Name Through Hole Resistors RES 422 OHM 1/8W 1% AXIAL Metal Film Resistor, 422 Ohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 422 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded Axial Leads
Resistance Range 422 ohms 422 ohms 422 ohms 422 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details