Vishay Intertechnology, Inc. RES 4.17M OHM 1/8W 1% AXIAL RN55D4174FB14

Description
RES 4.17Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.17Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.17M OHM 1/8W 1% AXIAL - RN55D4174FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.17M OHM 1/8W 1% AXIAL
RN55D4174FB14
RES 4.17M OHM 1/8W 1% AXIAL RN55D4174FB14
RES 4.17Mohm 1/8W 1% AXIAL

RES 4.17Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D4174FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D4174FB14-ND
Through Hole Resistors RN55D4174FB14-ND
4.17 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.17 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D4174FB14 RN55D4174FB14-ND
Product Name RES 4.17M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.17E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details