Vishay Precision Group Metal Film Resistors - RN55D40R2FB14

Description
Metal Film Resistors - Through Hole 1/8watt 40.2ohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 40.2ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55D40R2FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55D40R2FB14
Metal Film Resistors - RN55D40R2FB14
Metal Film Resistors - Through Hole 1/8watt 40.2ohms 1% 100ppm

Metal Film Resistors - Through Hole 1/8watt 40.2ohms 1% 100ppm

Supplier's Site
Through Hole Resistors - RN55D40R2FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D40R2FB14-ND
Through Hole Resistors RN55D40R2FB14-ND
40.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

40.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 40.2 Ohm, 125Mw, 1%; Resistance Vishay - 83F1457 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 40.2 Ohm, 125Mw, 1%; Resistance Vishay
83F1457
Metal Film Resistor, 40.2 Ohm, 125Mw, 1%; Resistance Vishay 83F1457
METAL FILM RESISTOR, 40.2 OHM, 125mW, 1%; Resistance:40.2ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 40.2 OHM, 125mW, 1%; Resistance:40.2ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D40R2FB14 RN55D40R2FB14-ND 83F1457
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 40.2 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details