Vishay Intertechnology, Inc. METAL FILM,1/8W,40.2K,100PPM,T/R RN55D4022FR36

Description
METAL FILM,1/8W,40.2K,100P PM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/8W,40.2K,100P PM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,40.2K,100PPM,T/R - RN55D4022FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,40.2K,100PPM,T/R
RN55D4022FR36
METAL FILM,1/8W,40.2K,100PPM,T/R RN55D4022FR36
METAL FILM,1/8W,40.2K,100P PM,T/R

METAL FILM,1/8W,40.2K,100PPM,T/R

Supplier's Site
Through Hole Resistors - RN55D4022FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D4022FR36-ND
Through Hole Resistors RN55D4022FR36-ND
40.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

40.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D4022FR36 RN55D4022FR36-ND
Product Name METAL FILM,1/8W,40.2K,100PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details