RES 4.02Kohm 1/8W 1% AXIAL
4.02 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
METAL FILM RESISTOR, 4.02KOHM, 125mW, 1%; Resistance:4.02kohm;
Features:
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN55D4021FB14 | 541-RN55D4021FB14-ND | 83F1455 | 70200632 |
| Product Name | RES 4.02K OHM 1/8W 1% AXIAL | Through Hole Resistors | Metal Film Resistor, 4.02Kohm, 125Mw, 1%; Resistance Vishay | Resistor;Metal Film;Res 4.02 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | Axial Leaded | Axial Leads |
| Resistance Range | 4020 ohms | 4020 ohms | 4020 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 0.1250 watts | 0.1250 watts |
| Configuration | Single Resistor | Single Resistor |