Vishay Precision Group Through Hole Resistors RN55D3833FB14

Description
383 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
383 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN55D3833FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D3833FB14-ND
Through Hole Resistors 541-RN55D3833FB14-ND
383 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

383 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,383K,1%,100PPM,BULK - RN55D3833FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,383K,1%,100PPM,BULK
RN55D3833FB14
METAL FILM,1/8W,383K,1%,100PPM,BULK RN55D3833FB14
METAL FILM,1/8W,383K,1%,10 0PPM,BULK

METAL FILM,1/8W,383K,1%,100PPM,BULK

Supplier's Site
Metal Film Resistor, 383Kohm, 125Mw, 1%; Resistance Vishay - 38C8501 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 383Kohm, 125Mw, 1%; Resistance Vishay
38C8501
Metal Film Resistor, 383Kohm, 125Mw, 1%; Resistance Vishay 38C8501
METAL FILM RESISTOR, 383KOHM, 125mW, 1%; Resistance:383kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 383KOHM, 125mW, 1%; Resistance:383kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet
Resistor;Metal Film;Res 383 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200938 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 383 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200938
Resistor;Metal Film;Res 383 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200938
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 541-RN55D3833FB14-ND RN55D3833FB14 38C8501 70200938
Product Name Through Hole Resistors METAL FILM,1/8W,383K,1%,100PPM,BULK Metal Film Resistor, 383Kohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 383 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details