Vishay Intertechnology, Inc. Through Hole Resistors - RN55D3802FB14 RN55D3802FB14

Description
Manufacturer: Vishay Win Source Part Number: 1032181-RN55D3802FB1 4 Packaging: Bulk Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 38k Composition: Metal Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1032181-RN55D3802FB1 4 Packaging: Bulk Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 38k Composition: Metal Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - RN55D3802FB14
1032181-RN55D3802FB14
Through Hole Resistors - RN55D3802FB14 1032181-RN55D3802FB14
Manufacturer: Vishay Win Source Part Number: 1032181-RN55D3802FB1 4 Packaging: Bulk Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 38k Composition: Metal Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1032181-RN55D3802FB14
Packaging: Bulk
Features: Flame Retardant Coating, Military, Moisture Resistant, Safety
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 38k
Composition: Metal Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Through Hole Resistors - RN55D3802FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D3802FB14-ND
Through Hole Resistors RN55D3802FB14-ND
38 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

38 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
8W Resistor - 53-RN55D3802FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8W Resistor
53-RN55D3802FB14
8W Resistor 53-RN55D3802FB14
RES 38K OHM 1/8W 1% AXIAL Product overview: RN55D3802FB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D3802FB14 can be used for catalog matching and distributor lookup.

RES 38K OHM 1/8W 1% AXIAL Product overview: RN55D3802FB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D3802FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 38K OHM 1/8W 1% AXIAL - RN55D3802FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38K OHM 1/8W 1% AXIAL
RN55D3802FB14
RES 38K OHM 1/8W 1% AXIAL RN55D3802FB14
RES 38Kohm 1/8W 1% AXIAL

RES 38Kohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 1032181-RN55D3802FB14 RN55D3802FB14-ND 53-RN55D3802FB14 RN55D3802FB14
Product Name Through Hole Resistors - RN55D3802FB14 Through Hole Resistors 8W Resistor RES 38K OHM 1/8W 1% AXIAL
Technology / Construction MetalFilm MetalFilm
Resistance Range 38000 ohms 38000 ohms 38000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers