Vishay Intertechnology, Inc. RES 37.5K OHM 1/8W 1% AXIAL RN55D3752FR36

Description
RES 37.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 37.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.5K OHM 1/8W 1% AXIAL - RN55D3752FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.5K OHM 1/8W 1% AXIAL
RN55D3752FR36
RES 37.5K OHM 1/8W 1% AXIAL RN55D3752FR36
RES 37.5Kohm 1/8W 1% AXIAL

RES 37.5Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D3752FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D3752FR36-ND
Through Hole Resistors RN55D3752FR36-ND
37.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

37.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D3752FR36 RN55D3752FR36-ND
Product Name RES 37.5K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details