Vishay Precision Group Through Hole Resistors RN55D3740FB14

Description
374 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
374 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D3740FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D3740FB14-ND
Through Hole Resistors RN55D3740FB14-ND
374 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

374 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,374,1%,100PPM,BULK - RN55D3740FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,374,1%,100PPM,BULK
RN55D3740FB14
METAL FILM,1/8W,374,1%,100PPM,BULK RN55D3740FB14
METAL FILM,1/8W,374,1%,100 PPM,BULK

METAL FILM,1/8W,374,1%,100PPM,BULK

Supplier's Site
Metal Film Resistor, 374 Ohm, 125Mw, 1%; Resistance Vishay - 03F8000 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 374 Ohm, 125Mw, 1%; Resistance Vishay
03F8000
Metal Film Resistor, 374 Ohm, 125Mw, 1%; Resistance Vishay 03F8000
METAL FILM RESISTOR, 374 OHM, 125mW, 1%; Resistance:374ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 374 OHM, 125mW, 1%; Resistance:374ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 374 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200793 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 374 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200793
Resistor;Metal Film;Res 374 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200793
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D3740FB14-ND RN55D3740FB14 03F8000 70200793
Product Name Through Hole Resistors METAL FILM,1/8W,374,1%,100PPM,BULK Metal Film Resistor, 374 Ohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 374 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 374 ohms 374 ohms 374 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers