Vishay Precision Group RES 357 OHM 1/8W 1% AXIAL RN55D3570FB14

Description
RES 357ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 357ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357 OHM 1/8W 1% AXIAL - RN55D3570FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1/8W 1% AXIAL
RN55D3570FB14
RES 357 OHM 1/8W 1% AXIAL RN55D3570FB14
RES 357ohm 1/8W 1% AXIAL

RES 357ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D3570FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D3570FB14-ND
Through Hole Resistors RN55D3570FB14-ND
357 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

357 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 357 Ohm, 125Mw, 1%; Resistance Vishay - 83F1442 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 357 Ohm, 125Mw, 1%; Resistance Vishay
83F1442
Metal Film Resistor, 357 Ohm, 125Mw, 1%; Resistance Vishay 83F1442
METAL FILM RESISTOR, 357 OHM, 125mW, 1%; Resistance:357ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 357 OHM, 125mW, 1%; Resistance:357ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D3570FB14 RN55D3570FB14-ND 83F1442
Product Name RES 357 OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 357 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 357 ohms 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers