Vishay Intertechnology, Inc. RES 350 OHM 1/8W 1% AXIAL RN55D3500FRE6

Description
RES 350ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 350ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 350 OHM 1/8W 1% AXIAL - RN55D3500FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 1/8W 1% AXIAL
RN55D3500FRE6
RES 350 OHM 1/8W 1% AXIAL RN55D3500FRE6
RES 350ohm 1/8W 1% AXIAL

RES 350ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D3500FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D3500FRE6-ND
Through Hole Resistors RN55D3500FRE6-ND
350 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

350 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D3500FRE6 RN55D3500FRE6-ND
Product Name RES 350 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 350 ohms 350 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details