Vishay Intertechnology, Inc. METAL FILM,1/8W,34,1%,100PPM,BULK RN55D34R0FB14

Description
METAL FILM,1/8W,34,1%,100P PM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,34,1%,100P PM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,34,1%,100PPM,BULK - RN55D34R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,34,1%,100PPM,BULK
RN55D34R0FB14
METAL FILM,1/8W,34,1%,100PPM,BULK RN55D34R0FB14
METAL FILM,1/8W,34,1%,100P PM,BULK

METAL FILM,1/8W,34,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - 541-RN55D34R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D34R0FB14-ND
Through Hole Resistors 541-RN55D34R0FB14-ND
34 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

34 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 34 Ohm, 125Mw, 1%; Resistance Vishay - 03F7897 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 34 Ohm, 125Mw, 1%; Resistance Vishay
03F7897
Resistor, Metal Film, 34 Ohm, 125Mw, 1%; Resistance Vishay 03F7897
RESISTOR, METAL FILM, 34 OHM, 125mW, 1%; Resistance:34ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 34 OHM, 125mW, 1%; Resistance:34ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D34R0FB14 541-RN55D34R0FB14-ND 03F7897
Product Name METAL FILM,1/8W,34,1%,100PPM,BULK Through Hole Resistors Resistor, Metal Film, 34 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details