Vishay Precision Group RES 348 OHM 1/8W 1% AXIAL RN55D3480FB14

Description
RES 348ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 348ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 1/8W 1% AXIAL - RN55D3480FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1/8W 1% AXIAL
RN55D3480FB14
RES 348 OHM 1/8W 1% AXIAL RN55D3480FB14
RES 348ohm 1/8W 1% AXIAL

RES 348ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D3480FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D3480FB14-ND
Through Hole Resistors RN55D3480FB14-ND
348 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

348 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 348 Ohm, 125Mw, 1%; Resistance Vishay - 83F1440 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 348 Ohm, 125Mw, 1%; Resistance Vishay
83F1440
Metal Film Resistor, 348 Ohm, 125Mw, 1%; Resistance Vishay 83F1440
METAL FILM RESISTOR, 348 OHM, 125mW, 1%; Resistance:348ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 348 OHM, 125mW, 1%; Resistance:348ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 348 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200786 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 348 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200786
Resistor;Metal Film;Res 348 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200786
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D3480FB14 RN55D3480FB14-ND 83F1440 70200786
Product Name RES 348 OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 348 Ohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 348 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 348 ohms 348 ohms 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details