Vishay Precision Group METAL FILM,1/8W,34K,1%,100PPM,BULK RN55D3402FB14

Description
METAL FILM,1/8W,34K,1%,100 PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,34K,1%,100 PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,34K,1%,100PPM,BULK - RN55D3402FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,34K,1%,100PPM,BULK
RN55D3402FB14
METAL FILM,1/8W,34K,1%,100PPM,BULK RN55D3402FB14
METAL FILM,1/8W,34K,1%,100 PPM,BULK

METAL FILM,1/8W,34K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN55D3402FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D3402FB14-ND
Through Hole Resistors RN55D3402FB14-ND
34 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

34 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 34Kohm, 125Mw, 1%; Resistance Vishay - 38C8494 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 34Kohm, 125Mw, 1%; Resistance Vishay
38C8494
Metal Film Resistor, 34Kohm, 125Mw, 1%; Resistance Vishay 38C8494
METAL FILM RESISTOR, 34KOHM, 125mW, 1%; Resistance:34kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 34KOHM, 125mW, 1%; Resistance:34kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D3402FB14 RN55D3402FB14-ND 38C8494
Product Name METAL FILM,1/8W,34K,1%,100PPM,BULK Through Hole Resistors Metal Film Resistor, 34Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details