Vishay Precision Group RES 3.32M OHM 1/8W 1% AXIAL RN55D3324FB14

Description
RES 3.32Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.32Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32M OHM 1/8W 1% AXIAL - RN55D3324FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32M OHM 1/8W 1% AXIAL
RN55D3324FB14
RES 3.32M OHM 1/8W 1% AXIAL RN55D3324FB14
RES 3.32Mohm 1/8W 1% AXIAL

RES 3.32Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D3324FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D3324FB14-ND
Through Hole Resistors RN55D3324FB14-ND
3.32 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.32 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 3.32Mohm, 125Mw, 1%; Resistance Vishay - 38C8486 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.32Mohm, 125Mw, 1%; Resistance Vishay
38C8486
Metal Film Resistor, 3.32Mohm, 125Mw, 1%; Resistance Vishay 38C8486
METAL FILM RESISTOR, 3.32MOHM, 125mW, 1%; Resistance:3.32Mohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 3.32MOHM, 125mW, 1%; Resistance:3.32Mohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D3324FB14 RN55D3324FB14-ND 38C8486
Product Name RES 3.32M OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 3.32Mohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 3.32E6 ohms 3.32E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details