Vishay Precision Group Res Metal Film 33K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole RN55D3302FB14

Description
Res Metal Film 33K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 33K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 33K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole - RN55D3302FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 33K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
RN55D3302FB14
Res Metal Film 33K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole RN55D3302FB14
Res Metal Film 33K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Res Metal Film 33K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN55D3302FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D3302FB14-ND
Through Hole Resistors RN55D3302FB14-ND
33 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

33 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 33Kohm, 125Mw, ±1%; Resistance Vishay - 58C6061 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 33Kohm, 125Mw, ±1%; Resistance Vishay
58C6061
Metal Film Resistor, 33Kohm, 125Mw, ±1%; Resistance Vishay 58C6061
METAL FILM RESISTOR, 33KOHM, 125mW, ±1%; Resistance:33kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 33KOHM, 125mW, ±1%; Resistance:33kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 33 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200856 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 33 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200856
Resistor;Metal Film;Res 33 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200856
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D3302FB14 RN55D3302FB14-ND 58C6061 70200856
Product Name Res Metal Film 33K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Through Hole Resistors Metal Film Resistor, 33Kohm, 125Mw, ±1%; Resistance Vishay Resistor;Metal Film;Res 33 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details