Vishay Precision Group RES 32.4K OHM 1/8W 1% AXIAL RN55D3242FB14

Description
RES 32.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 32.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4K OHM 1/8W 1% AXIAL - RN55D3242FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1/8W 1% AXIAL
RN55D3242FB14
RES 32.4K OHM 1/8W 1% AXIAL RN55D3242FB14
RES 32.4Kohm 1/8W 1% AXIAL

RES 32.4Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D3242FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D3242FB14-ND
Through Hole Resistors RN55D3242FB14-ND
32.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

32.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 32.4Kohm, 125Mw, 1%; Resistance Vishay - 83F1433 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 32.4Kohm, 125Mw, 1%; Resistance Vishay
83F1433
Metal Film Resistor, 32.4Kohm, 125Mw, 1%; Resistance Vishay 83F1433
METAL FILM RESISTOR, 32.4KOHM, 125mW, 1%; Resistance:32.4kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 32.4KOHM, 125mW, 1%; Resistance:32.4kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D3242FB14 RN55D3242FB14-ND 83F1433
Product Name RES 32.4K OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 32.4Kohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 32400 ohms 32400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers