Vishay Intertechnology, Inc. RES 309K OHM 1/8W 1% AXIAL RN55D3093FB14

Description
RES 309Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 309Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309K OHM 1/8W 1% AXIAL - RN55D3093FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309K OHM 1/8W 1% AXIAL
RN55D3093FB14
RES 309K OHM 1/8W 1% AXIAL RN55D3093FB14
RES 309Kohm 1/8W 1% AXIAL

RES 309Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D3093FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D3093FB14-ND
Through Hole Resistors RN55D3093FB14-ND
309 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

309 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 309Kohm, 125Mw, 1%; Resistance Vishay - 38C8489 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 309Kohm, 125Mw, 1%; Resistance Vishay
38C8489
Metal Film Resistor, 309Kohm, 125Mw, 1%; Resistance Vishay 38C8489
METAL FILM RESISTOR, 309KOHM, 125mW, 1%; Resistance:309kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 309KOHM, 125mW, 1%; Resistance:309kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D3093FB14 RN55D3093FB14-ND 38C8489
Product Name RES 309K OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 309Kohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 309000 ohms 309000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details