Vishay Intertechnology, Inc. Res Metal Film 301 Ohm 1% 1/8W ¦100PPM/¦C AXL Thru-Hole T/R RN55D3010FRE6

Description
Res Metal Film 301 Ohm 1% 1/8W ¦100PPM/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 301 Ohm 1% 1/8W ¦100PPM/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 301 Ohm 1% 1/8W ¦100PPM/¦C AXL Thru-Hole T/R - RN55D3010FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 301 Ohm 1% 1/8W ¦100PPM/¦C AXL Thru-Hole T/R
RN55D3010FRE6
Res Metal Film 301 Ohm 1% 1/8W ¦100PPM/¦C AXL Thru-Hole T/R RN55D3010FRE6
Res Metal Film 301 Ohm 1% 1/8W ¦100PPM/¦C AXL Thru-Hole T/R

Res Metal Film 301 Ohm 1% 1/8W ¦100PPM/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55D3010FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D3010FRE6-ND
Through Hole Resistors RN55D3010FRE6-ND
301 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

301 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D3010FRE6 RN55D3010FRE6-ND
Product Name Res Metal Film 301 Ohm 1% 1/8W ¦100PPM/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details