Vishay Precision Group METAL FILM,1/8W,2.87K,1%,100PPM,BULK RN55D2871FB14

Description
METAL FILM,1/8W,2.87K,1%,1 00PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,2.87K,1%,1 00PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,2.87K,1%,100PPM,BULK - RN55D2871FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,2.87K,1%,100PPM,BULK
RN55D2871FB14
METAL FILM,1/8W,2.87K,1%,100PPM,BULK RN55D2871FB14
METAL FILM,1/8W,2.87K,1%,1 00PPM,BULK

METAL FILM,1/8W,2.87K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN55D2871FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2871FB14-ND
Through Hole Resistors RN55D2871FB14-ND
2.87 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.87 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 2.87Kohm, 125Mw, 1%; Resistance Vishay - 98B1747 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.87Kohm, 125Mw, 1%; Resistance Vishay
98B1747
Metal Film Resistor, 2.87Kohm, 125Mw, 1%; Resistance Vishay 98B1747
METAL FILM RESISTOR, 2.87KOHM, 125mW, 1%; Resistance:2.87kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 2.87KOHM, 125mW, 1%; Resistance:2.87kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D2871FB14 RN55D2871FB14-ND 98B1747
Product Name METAL FILM,1/8W,2.87K,1%,100PPM,BULK Through Hole Resistors Metal Film Resistor, 2.87Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details