Vishay Precision Group RES 280K OHM 1/8W 1% AXIAL RN55D2803FB14

Description
RES 280Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 280Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280K OHM 1/8W 1% AXIAL - RN55D2803FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280K OHM 1/8W 1% AXIAL
RN55D2803FB14
RES 280K OHM 1/8W 1% AXIAL RN55D2803FB14
RES 280Kohm 1/8W 1% AXIAL

RES 280Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D2803FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2803FB14-ND
Through Hole Resistors RN55D2803FB14-ND
280 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

280 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 280Kohm, 125Mw, 1%; Resistance Vishay - 03F8282 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 280Kohm, 125Mw, 1%; Resistance Vishay
03F8282
Metal Film Resistor, 280Kohm, 125Mw, 1%; Resistance Vishay 03F8282
METAL FILM RESISTOR, 280KOHM, 125mW, 1%; Resistance:280kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 280KOHM, 125mW, 1%; Resistance:280kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 280 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200929 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 280 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200929
Resistor;Metal Film;Res 280 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200929
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D2803FB14 RN55D2803FB14-ND 03F8282 70200929
Product Name RES 280K OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 280Kohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 280 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 280000 ohms 280000 ohms 280000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details