Vishay Intertechnology, Inc. RES 26.7 OHM 1/8W 1% AXIAL RN55D26R7FB14

Description
RES 26.7ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.7ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7 OHM 1/8W 1% AXIAL - RN55D26R7FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 1/8W 1% AXIAL
RN55D26R7FB14
RES 26.7 OHM 1/8W 1% AXIAL RN55D26R7FB14
RES 26.7ohm 1/8W 1% AXIAL

RES 26.7ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D26R7FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D26R7FB14-ND
Through Hole Resistors RN55D26R7FB14-ND
26.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

26.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 26.7 Ohm, 125Mw, 1%; Resistance Vishay - 97B3337 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 26.7 Ohm, 125Mw, 1%; Resistance Vishay
97B3337
Metal Film Resistor, 26.7 Ohm, 125Mw, 1%; Resistance Vishay 97B3337
METAL FILM RESISTOR, 26.7 OHM, 125mW, 1%; Resistance:26.7ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 26.7 OHM, 125mW, 1%; Resistance:26.7ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D26R7FB14 RN55D26R7FB14-ND 97B3337
Product Name RES 26.7 OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 26.7 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 26.7 ohms 26.7 ohms 26.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details