Vishay Precision Group Through Hole Resistors RN55D2671FB14

Description
2.67 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.67 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D2671FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2671FB14-ND
Through Hole Resistors RN55D2671FB14-ND
2.67 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.67 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - RN55D2671FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55D2671FB14
Metal Film Resistors - RN55D2671FB14
Metal Film Resistors - Through Hole 1/8watt 2.67Kohms 1% 100ppm

Metal Film Resistors - Through Hole 1/8watt 2.67Kohms 1% 100ppm

Supplier's Site
Metal Film Resistor, 2.67Kohm, 125Mw, 1%; Resistance Vishay - 83F1413 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.67Kohm, 125Mw, 1%; Resistance Vishay
83F1413
Metal Film Resistor, 2.67Kohm, 125Mw, 1%; Resistance Vishay 83F1413
METAL FILM RESISTOR, 2.67KOHM, 125mW, 1%; Resistance:2.67kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 2.67KOHM, 125mW, 1%; Resistance:2.67kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D2671FB14-ND RN55D2671FB14 83F1413
Product Name Through Hole Resistors Metal Film Resistors - Metal Film Resistor, 2.67Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details