Vishay Intertechnology, Inc. Through Hole Resistors RN55D2612FRE6

Description
26.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
26.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D2612FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2612FRE6-ND
Through Hole Resistors RN55D2612FRE6-ND
26.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

26.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 26.1K OHM 1/8W 1% AXIAL - RN55D2612FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 1/8W 1% AXIAL
RN55D2612FRE6
RES 26.1K OHM 1/8W 1% AXIAL RN55D2612FRE6
RES 26.1Kohm 1/8W 1% AXIAL

RES 26.1Kohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55D2612FRE6-ND RN55D2612FRE6
Product Name Through Hole Resistors RES 26.1K OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers