Vishay Intertechnology, Inc. RES 25.5 OHM 1/8W 1% AXIAL RN55D25R5FRSL

Description
RES 25.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 25.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5 OHM 1/8W 1% AXIAL - RN55D25R5FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 1/8W 1% AXIAL
RN55D25R5FRSL
RES 25.5 OHM 1/8W 1% AXIAL RN55D25R5FRSL
RES 25.5ohm 1/8W 1% AXIAL

RES 25.5ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D25R5FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D25R5FRSL-ND
Through Hole Resistors RN55D25R5FRSL-ND
25.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

25.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D25R5FRSL RN55D25R5FRSL-ND
Product Name RES 25.5 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25.5 ohms 25.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers