Vishay Intertechnology, Inc. Res Metal Film 250 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Bulk RN55D2500FB14

Description
Res Metal Film 250 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 250 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 250 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Bulk - RN55D2500FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 250 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Bulk
RN55D2500FB14
Res Metal Film 250 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Bulk RN55D2500FB14
Res Metal Film 250 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 250 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN55D2500FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2500FB14-ND
Through Hole Resistors RN55D2500FB14-ND
250 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

250 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D2500FB14 RN55D2500FB14-ND
Product Name Res Metal Film 250 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers