Vishay Intertechnology, Inc. RES 24 OHM 1/8W 1% AXIAL RN55D24R0FRE6

Description
RES 24ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 24ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24 OHM 1/8W 1% AXIAL - RN55D24R0FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24 OHM 1/8W 1% AXIAL
RN55D24R0FRE6
RES 24 OHM 1/8W 1% AXIAL RN55D24R0FRE6
RES 24ohm 1/8W 1% AXIAL

RES 24ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D24R0FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D24R0FRE6-ND
Through Hole Resistors RN55D24R0FRE6-ND
24 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D24R0FRE6 RN55D24R0FRE6-ND
Product Name RES 24 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24 ohms 24 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details