Vishay Precision Group RES 243K OHM 1/8W 1% AXIAL RN55D2433FB14

Description
RES 243Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 243Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243K OHM 1/8W 1% AXIAL - RN55D2433FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243K OHM 1/8W 1% AXIAL
RN55D2433FB14
RES 243K OHM 1/8W 1% AXIAL RN55D2433FB14
RES 243Kohm 1/8W 1% AXIAL

RES 243Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D2433FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2433FB14-ND
Through Hole Resistors RN55D2433FB14-ND
243 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

243 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 243Kohm, 125Mw, 1%; Resistance Vishay - 83F1400 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 243Kohm, 125Mw, 1%; Resistance Vishay
83F1400
Metal Film Resistor, 243Kohm, 125Mw, 1%; Resistance Vishay 83F1400
METAL FILM RESISTOR, 243KOHM, 125mW, 1%; Resistance:243kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 243KOHM, 125mW, 1%; Resistance:243kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D2433FB14 RN55D2433FB14-ND 83F1400
Product Name RES 243K OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 243Kohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 243000 ohms 243000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details