Vishay Intertechnology, Inc. METAL FILM,1/8W,23.2,1%,100PPM,BULK RN55D23R2FB14

Description
METAL FILM,1/8W,23.2,1%,10 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,23.2,1%,10 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,23.2,1%,100PPM,BULK - RN55D23R2FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,23.2,1%,100PPM,BULK
RN55D23R2FB14
METAL FILM,1/8W,23.2,1%,100PPM,BULK RN55D23R2FB14
METAL FILM,1/8W,23.2,1%,10 0PPM,BULK

METAL FILM,1/8W,23.2,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN55D23R2FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D23R2FB14-ND
Through Hole Resistors RN55D23R2FB14-ND
23.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

23.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D23R2FB14 RN55D23R2FB14-ND
Product Name METAL FILM,1/8W,23.2,1%,100PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details