Vishay Precision Group Through Hole Resistors RN55D2370FB14

Description
237 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
237 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D2370FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2370FB14-ND
Through Hole Resistors RN55D2370FB14-ND
237 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

237 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RN55D2370FB14 - RN55D2370FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RN55D2370FB14
RN55D2370FB14
RN55D2370FB14 RN55D2370FB14
RN55D2370FB14

RN55D2370FB14

Supplier's Site
Metal Film Resistor, 237 Ohm, 125Mw, 1%; Resistance Vishay - 83F1395 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 237 Ohm, 125Mw, 1%; Resistance Vishay
83F1395
Metal Film Resistor, 237 Ohm, 125Mw, 1%; Resistance Vishay 83F1395
METAL FILM RESISTOR, 237 OHM, 125mW, 1%; Resistance:237ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 237 OHM, 125mW, 1%; Resistance:237ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D2370FB14-ND RN55D2370FB14 83F1395
Product Name Through Hole Resistors RN55D2370FB14 Metal Film Resistor, 237 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 237 ohms 237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details