Vishay Precision Group Metal Film Resistor, 221 Ohm, 125Mw, 1%; Resistance Vishay RN55D2210FB14.

Description
METAL FILM RESISTOR, 221 OHM, 125mW, 1%; Resistance:221ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No
Description
METAL FILM RESISTOR, 221 OHM, 125mW, 1%; Resistance:221ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 221 Ohm, 125Mw, 1%; Resistance Vishay - 28AC1831 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 221 Ohm, 125Mw, 1%; Resistance Vishay
28AC1831
Metal Film Resistor, 221 Ohm, 125Mw, 1%; Resistance Vishay 28AC1831
METAL FILM RESISTOR, 221 OHM, 125mW, 1%; Resistance:221ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 221 OHM, 125mW, 1%; Resistance:221ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AC1831
Product Name Metal Film Resistor, 221 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details