Vishay Precision Group Through Hole Resistors RN55D2202FB14

Description
22 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D2202FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2202FB14-ND
Through Hole Resistors RN55D2202FB14-ND
22 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 22K OHM 1/8W 1% AXIAL - RN55D2202FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/8W 1% AXIAL
RN55D2202FB14
RES 22K OHM 1/8W 1% AXIAL RN55D2202FB14
RES 22Kohm 1/8W 1% AXIAL

RES 22Kohm 1/8W 1% AXIAL

Supplier's Site
Resistor;Metal Film;Res 22 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200556 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 22 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200556
Resistor;Metal Film;Res 22 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200556
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 22Kohm, 125Mw, 1%; Resistance Vishay - 96B3204 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 22Kohm, 125Mw, 1%; Resistance Vishay
96B3204
Metal Film Resistor, 22Kohm, 125Mw, 1%; Resistance Vishay 96B3204
METAL FILM RESISTOR, 22KOHM, 125mW, 1%; Resistance:22kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 22KOHM, 125mW, 1%; Resistance:22kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D2202FB14-ND RN55D2202FB14 70200556 96B3204
Product Name Through Hole Resistors RES 22K OHM 1/8W 1% AXIAL Resistor;Metal Film;Res 22 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military Metal Film Resistor, 22Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details