Vishay Precision Group RES 2.2K OHM 1/8W 1% AXIAL RN55D2201FB14

Description
RES 2.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 1/8W 1% AXIAL - RN55D2201FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1/8W 1% AXIAL
RN55D2201FB14
RES 2.2K OHM 1/8W 1% AXIAL RN55D2201FB14
RES 2.2Kohm 1/8W 1% AXIAL

RES 2.2Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D2201FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2201FB14-ND
Through Hole Resistors RN55D2201FB14-ND
2.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 2.2Kohm, 125Mw, 1%; Resistance Vishay - 23C7997 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.2Kohm, 125Mw, 1%; Resistance Vishay
23C7997
Metal Film Resistor, 2.2Kohm, 125Mw, 1%; Resistance Vishay 23C7997
METAL FILM RESISTOR, 2.2KOHM, 125mW, 1%; Resistance:2.2kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 2.2KOHM, 125mW, 1%; Resistance:2.2kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D2201FB14 RN55D2201FB14-ND 23C7997
Product Name RES 2.2K OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 2.2Kohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 2200 ohms 2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details