Vishay Intertechnology, Inc. RES 216 OHM 1/8W 1% AXIAL RN55D2160FR36

Description
RES 216ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 216ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 216 OHM 1/8W 1% AXIAL - RN55D2160FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 216 OHM 1/8W 1% AXIAL
RN55D2160FR36
RES 216 OHM 1/8W 1% AXIAL RN55D2160FR36
RES 216ohm 1/8W 1% AXIAL

RES 216ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D2160FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2160FR36-ND
Through Hole Resistors RN55D2160FR36-ND
216 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

216 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D2160FR36 RN55D2160FR36-ND
Product Name RES 216 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 216 ohms 216 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details