Vishay Precision Group RES 2.15K OHM 1/8W 1% AXIAL RN55D2151FB14

Description
RES 2.15Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.15Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15K OHM 1/8W 1% AXIAL - RN55D2151FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1/8W 1% AXIAL
RN55D2151FB14
RES 2.15K OHM 1/8W 1% AXIAL RN55D2151FB14
RES 2.15Kohm 1/8W 1% AXIAL

RES 2.15Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D2151FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2151FB14-ND
Through Hole Resistors RN55D2151FB14-ND
2.15 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.15 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 2.15Kohm, 125Mw, 1%; Resistance Vishay - 38C8456 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.15Kohm, 125Mw, 1%; Resistance Vishay
38C8456
Metal Film Resistor, 2.15Kohm, 125Mw, 1%; Resistance Vishay 38C8456
METAL FILM RESISTOR, 2.15KOHM, 125mW, 1%; Resistance:2.15kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 2.15KOHM, 125mW, 1%; Resistance:2.15kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D2151FB14 RN55D2151FB14-ND 38C8456
Product Name RES 2.15K OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 2.15Kohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 2150 ohms 2150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details