Vishay Intertechnology, Inc. RES 20 OHM 1/8W 1% AXIAL RN55D20R0FRSL

Description
RES 20ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1/8W 1% AXIAL - RN55D20R0FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1/8W 1% AXIAL
RN55D20R0FRSL
RES 20 OHM 1/8W 1% AXIAL RN55D20R0FRSL
RES 20ohm 1/8W 1% AXIAL

RES 20ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D20R0FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D20R0FRSL-ND
Through Hole Resistors RN55D20R0FRSL-ND
20 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D20R0FRSL RN55D20R0FRSL-ND
Product Name RES 20 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756476 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details