Vishay Precision Group Through Hole Resistors RN55D2050FB14

Description
205 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
205 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D2050FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2050FB14-ND
Through Hole Resistors RN55D2050FB14-ND
205 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

205 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,205,1%,100PPM,BULK - RN55D2050FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,205,1%,100PPM,BULK
RN55D2050FB14
METAL FILM,1/8W,205,1%,100PPM,BULK RN55D2050FB14
METAL FILM,1/8W,205,1%,100 PPM,BULK

METAL FILM,1/8W,205,1%,100PPM,BULK

Supplier's Site
Resistor;Metal Film;Res 205 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200756 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 205 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200756
Resistor;Metal Film;Res 205 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200756
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 205 Ohm, 125Mw, 1%; Resistance Vishay - 38C8461 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 205 Ohm, 125Mw, 1%; Resistance Vishay
38C8461
Metal Film Resistor, 205 Ohm, 125Mw, 1%; Resistance Vishay 38C8461
METAL FILM RESISTOR, 205 OHM, 125mW, 1%; Resistance:205ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 205 OHM, 125mW, 1%; Resistance:205ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D2050FB14-ND RN55D2050FB14 70200756 38C8461
Product Name Through Hole Resistors METAL FILM,1/8W,205,1%,100PPM,BULK Resistor;Metal Film;Res 205 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military Metal Film Resistor, 205 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 205 ohms 205 ohms 205 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details