Vishay Precision Group RES 1.21 OHM 1/8W 1% AXIAL RN55D1R21FRE6

Description
RES 1.21ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.21ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21 OHM 1/8W 1% AXIAL - RN55D1R21FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21 OHM 1/8W 1% AXIAL
RN55D1R21FRE6
RES 1.21 OHM 1/8W 1% AXIAL RN55D1R21FRE6
RES 1.21ohm 1/8W 1% AXIAL

RES 1.21ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D1R21FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D1R21FRE6-ND
Through Hole Resistors RN55D1R21FRE6-ND
1.21 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.21 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1.21 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay - 55C3917 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.21 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
55C3917
Metal Film Resistor, 1.21 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay 55C3917
METAL FILM RESISTOR, 1.21 OHM, 125mW, 1%, FULL REEL; Resistance:1.21ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: No

METAL FILM RESISTOR, 1.21 OHM, 125mW, 1%, FULL REEL; Resistance:1.21ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D1R21FRE6 RN55D1R21FRE6-ND 55C3917
Product Name RES 1.21 OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 1.21 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 1.21 ohms 1.21 ohms 1.21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details